Broadcom Inc. Electronic Surplus - HLMP-NL06 HLMP-NL06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180882-HLMP-NL06 Packaging: Bulk Mounting Style: Through Hole Color: Amber Configuration: Standard Viewing Angle: 60° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 96.2mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Radial Height (Maximum): 6.20mm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: HLMP-N* Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.02V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180882-HLMP-NL06 Packaging: Bulk Mounting Style: Through Hole Color: Amber Configuration: Standard Viewing Angle: 60° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 96.2mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Radial Height (Maximum): 6.20mm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: HLMP-N* Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.02V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HLMP-NL06 - 1180882-HLMP-NL06 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HLMP-NL06
1180882-HLMP-NL06
Electronic Surplus - HLMP-NL06 1180882-HLMP-NL06
Manufacturer: Broadcom Limited Win Source Part Number: 1180882-HLMP-NL06 Packaging: Bulk Mounting Style: Through Hole Color: Amber Configuration: Standard Viewing Angle: 60° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 96.2mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Radial Height (Maximum): 6.20mm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: HLMP-N* Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.02V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180882-HLMP-NL06
Packaging: Bulk
Mounting Style: Through Hole
Color: Amber
Configuration: Standard
Viewing Angle: 60°
Lens Color: Amber
Lens Transparency: Clear
Millicandela Rating: 96.2mcd
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Categories: Optoelectronics
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Radial
Height (Maximum): 6.20mm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: HLMP-N*
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 2.02V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1180882-HLMP-NL06
Product Name Electronic Surplus - HLMP-NL06
Unlock Full Specs
to access all available technical data