Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-LM65-Z30DD

Description
Win Source Part Number: 1354406-HLMP-LM65-Z3 0DD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Box (TB) Product Status: Obsolete Package / Case: Radial Supplier Device Package: 4mm Oval Base Product Number: HLMP-LM65 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 10.50mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3720mcd Lens Style: Oval with Domed Top Lens Size: 3.80mm x 3.00mm Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Viewing Angle: 100°, 50° Wavelength - Dominant: 525nm Wavelength - Peak: 516nm
Request a Quote Datasheet
Description
Win Source Part Number: 1354406-HLMP-LM65-Z3 0DD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Box (TB) Product Status: Obsolete Package / Case: Radial Supplier Device Package: 4mm Oval Base Product Number: HLMP-LM65 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 10.50mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3720mcd Lens Style: Oval with Domed Top Lens Size: 3.80mm x 3.00mm Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Viewing Angle: 100°, 50° Wavelength - Dominant: 525nm Wavelength - Peak: 516nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMP-LM65-Z30DD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMP-LM65-Z30DD
Optoelectronics - LED Indication - Discrete HLMP-LM65-Z30DD
Win Source Part Number: 1354406-HLMP-LM65-Z3 0DD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Box (TB) Product Status: Obsolete Package / Case: Radial Supplier Device Package: 4mm Oval Base Product Number: HLMP-LM65 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 10.50mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3720mcd Lens Style: Oval with Domed Top Lens Size: 3.80mm x 3.00mm Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Viewing Angle: 100°, 50° Wavelength - Dominant: 525nm Wavelength - Peak: 516nm

Win Source Part Number: 1354406-HLMP-LM65-Z30DD
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tape & Box (TB)
Product Status: Obsolete
Package / Case: Radial
Supplier Device Package: 4mm Oval
Base Product Number: HLMP-LM65
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 10.50mm
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 3720mcd
Lens Style: Oval with Domed Top
Lens Size: 3.80mm x 3.00mm
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Viewing Angle: 100°, 50°
Wavelength - Dominant: 525nm
Wavelength - Peak: 516nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMP-LM65-Z30DD
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details