Win Source Part Number: 1354408-HLMP-LB65-RU
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial
Supplier Device Package: 4mm Oval
Base Product Number: HLMP-LB65
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Blue
Configuration: Standard
Height (Max): 10.50mm
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 850mcd
Lens Style: Oval with Domed Top
Lens Size: 3.80mm x 3.00mm
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Viewing Angle: 100°, 50°
Wavelength - Dominant: 470nm
Wavelength - Peak: 464nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HLMP-LB65-RU0DD |
| Product Name | Optoelectronics - LED Indication - Discrete |