Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-K155

Description
Win Source Part Number: 1351387-HLMP-K155 Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3mcd Current - Test: 1mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-K155 Voltage - Forward (Vf) (Typ): 1.7V
Request a Quote Datasheet
Description
Win Source Part Number: 1351387-HLMP-K155 Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3mcd Current - Test: 1mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-K155 Voltage - Forward (Vf) (Typ): 1.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMP-K155 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMP-K155
Optoelectronics - LED Indication - Discrete HLMP-K155
Win Source Part Number: 1351387-HLMP-K155 Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3mcd Current - Test: 1mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-K155 Voltage - Forward (Vf) (Typ): 1.7V

Win Source Part Number: 1351387-HLMP-K155
Category: Optoelectronics - LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3mcd
Current - Test: 1mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 660nm
Height (Max): 6.35mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-K155
Voltage - Forward (Vf) (Typ): 1.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMP-K155
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 206010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 48 watts
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details