Broadcom Inc. Through-Hole 50mA Led Indication - Discrete HLMP-EG08-Y2000

Description
Red 5mm Diffused Dome LED, 27000mcd, 626nm, 50mA, Through Hole Product overview: HLMP-EG08-Y2000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-EG08-Y2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red 5mm Diffused Dome LED, 27000mcd, 626nm, 50mA, Through Hole Product overview: HLMP-EG08-Y2000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-EG08-Y2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 50mA Led Indication - Discrete - 105-HLMP-EG08-Y2000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 50mA Led Indication - Discrete
105-HLMP-EG08-Y2000
Through-Hole 50mA Led Indication - Discrete 105-HLMP-EG08-Y2000
Red 5mm Diffused Dome LED, 27000mcd, 626nm, 50mA, Through Hole Product overview: HLMP-EG08-Y2000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-EG08-Y2000 can be used for catalog matching and distributor lookup.

Red 5mm Diffused Dome LED, 27000mcd, 626nm, 50mA, Through Hole Product overview: HLMP-EG08-Y2000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-EG08-Y2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-EG08-Y2000
Product Name Through-Hole 50mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302305 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Pilot Lights - 2PLB6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details