Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-D401

Description
Win Source Part Number: 1372048-HLMP-D401 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: HLMP-D401 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 9.19mm Lens Color: Orange Lens Transparency: Diffused Millicandela Rating: 5.4mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 602nm Wavelength - Peak: 600nm
Request a Quote Datasheet
Description
Win Source Part Number: 1372048-HLMP-D401 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: HLMP-D401 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 9.19mm Lens Color: Orange Lens Transparency: Diffused Millicandela Rating: 5.4mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 602nm Wavelength - Peak: 600nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMP-D401 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMP-D401
Optoelectronics - LED Indication - Discrete HLMP-D401
Win Source Part Number: 1372048-HLMP-D401 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: HLMP-D401 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 9.19mm Lens Color: Orange Lens Transparency: Diffused Millicandela Rating: 5.4mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 602nm Wavelength - Peak: 600nm

Win Source Part Number: 1372048-HLMP-D401
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1 3/4
Base Product Number: HLMP-D401
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Orange
Configuration: Standard
Height (Max): 9.19mm
Lens Color: Orange
Lens Transparency: Diffused
Millicandela Rating: 5.4mcd
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 602nm
Wavelength - Peak: 600nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMP-D401
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details