Broadcom Inc. OEM Parts - OEM Parts (F - I) - HLMP-C208-S00DD HLMP-C208-S00DD

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984168-HLMP-C208-S00 DD Color: Orange Viewing Angle: 8 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Circular, Diffused Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 590 nm
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984168-HLMP-C208-S00 DD Color: Orange Viewing Angle: 8 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Circular, Diffused Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 590 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HLMP-C208-S00DD - 984168-HLMP-C208-S00DD - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HLMP-C208-S00DD
984168-HLMP-C208-S00DD
OEM Parts - OEM Parts (F - I) - HLMP-C208-S00DD 984168-HLMP-C208-S00DD
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984168-HLMP-C208-S00 DD Color: Orange Viewing Angle: 8 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Circular, Diffused Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 590 nm

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984168-HLMP-C208-S00DD
Color: Orange
Viewing Angle: 8 °
Number of Pins: 2
Categories: OEM Parts(F-I)
Number of LEDs: 1
Lens Style: Circular, Diffused
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 590 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 984168-HLMP-C208-S00DD
Product Name OEM Parts - OEM Parts (F - I) - HLMP-C208-S00DD
Unlock Full Specs
to access all available technical data