Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-6600-G0011

Description
Win Source Part Number: 1378567-HLMP-6600-G0 011 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Series: HLMP-6xxx Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Gull Wing Supplier Device Package: Gull Wing Base Product Number: HLMP-6600 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.08mm L x 2.21mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 2.92mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Voltage - Forward (Vf) (Typ): 5V Current - Test: 10mA Viewing Angle: 90° Wavelength - Dominant: 626nm Wavelength - Peak: 635nm
Request a Quote Datasheet
Description
Win Source Part Number: 1378567-HLMP-6600-G0 011 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Series: HLMP-6xxx Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Gull Wing Supplier Device Package: Gull Wing Base Product Number: HLMP-6600 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.08mm L x 2.21mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 2.92mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Voltage - Forward (Vf) (Typ): 5V Current - Test: 10mA Viewing Angle: 90° Wavelength - Dominant: 626nm Wavelength - Peak: 635nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMP-6600-G0011 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMP-6600-G0011
Optoelectronics - LED Indication - Discrete HLMP-6600-G0011
Win Source Part Number: 1378567-HLMP-6600-G0 011 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Series: HLMP-6xxx Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Gull Wing Supplier Device Package: Gull Wing Base Product Number: HLMP-6600 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.08mm L x 2.21mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 2.92mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Voltage - Forward (Vf) (Typ): 5V Current - Test: 10mA Viewing Angle: 90° Wavelength - Dominant: 626nm Wavelength - Peak: 635nm

Win Source Part Number: 1378567-HLMP-6600-G0011
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
Mfr: Broadcom Limited
Series: HLMP-6xxx
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: Gull Wing
Base Product Number: HLMP-6600
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.08mm L x 2.21mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 2.92mm
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Voltage - Forward (Vf) (Typ): 5V
Current - Test: 10mA
Viewing Angle: 90°
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMP-6600-G0011
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details