Broadcom Inc. SMD 10mA Led Indication - Discrete HLMP-6505-L0011

Description
Green LED Emitter, 569nm, 40mcd, 10mA, T-3/4, SMD Product overview: HLMP-6505-L0011 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6505-L0011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Green LED Emitter, 569nm, 40mcd, 10mA, T-3/4, SMD Product overview: HLMP-6505-L0011 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6505-L0011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10mA Led Indication - Discrete - 105-HLMP-6505-L0011 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10mA Led Indication - Discrete
105-HLMP-6505-L0011
SMD 10mA Led Indication - Discrete 105-HLMP-6505-L0011
Green LED Emitter, 569nm, 40mcd, 10mA, T-3/4, SMD Product overview: HLMP-6505-L0011 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6505-L0011 can be used for catalog matching and distributor lookup.

Green LED Emitter, 569nm, 40mcd, 10mA, T-3/4, SMD Product overview: HLMP-6505-L0011 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6505-L0011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-6505-L0011
Product Name SMD 10mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details