Broadcom Inc. 30mA Led Indication - Discrete HLMP-6300

Description
Red LED Emitter, High Efficiency, Diffused, 626nm, 30mA, 90° Product overview: HLMP-6300 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red LED Emitter, High Efficiency, Diffused, 626nm, 30mA, 90° Product overview: HLMP-6300 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mA Led Indication - Discrete - 105-HLMP-6300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30mA Led Indication - Discrete
105-HLMP-6300
30mA Led Indication - Discrete 105-HLMP-6300
Red LED Emitter, High Efficiency, Diffused, 626nm, 30mA, 90° Product overview: HLMP-6300 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6300 can be used for catalog matching and distributor lookup.

Red LED Emitter, High Efficiency, Diffused, 626nm, 30mA, 90° Product overview: HLMP-6300 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-6300
Product Name 30mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104812 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details