Broadcom Inc. SMD 30mA Led Indication - Discrete HLMP-6300-F0021

Description
Red LED Emitter, High Efficiency, Diffused, 626nm, 30mA, SMD Product overview: HLMP-6300-F0021 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6300-F0021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red LED Emitter, High Efficiency, Diffused, 626nm, 30mA, SMD Product overview: HLMP-6300-F0021 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6300-F0021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30mA Led Indication - Discrete - 105-HLMP-6300-F0021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30mA Led Indication - Discrete
105-HLMP-6300-F0021
SMD 30mA Led Indication - Discrete 105-HLMP-6300-F0021
Red LED Emitter, High Efficiency, Diffused, 626nm, 30mA, SMD Product overview: HLMP-6300-F0021 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6300-F0021 can be used for catalog matching and distributor lookup.

Red LED Emitter, High Efficiency, Diffused, 626nm, 30mA, SMD Product overview: HLMP-6300-F0021 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-6300-F0021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-6300-F0021
Product Name SMD 30mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB1LB-012 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Rated Voltage 12 volts
View Details
2 suppliers
Panel Mount Indicators - 1448413 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Red
Terminal Type Screw Terminals; Screw
View Details
Panel Indicators, Pilot Lights - 486-3-148-422-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details