Broadcom Inc. Electronic Surplus - HLMP-6000 HLMP-6000

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180873-HLMP-6000 Packaging: Bulk Mounting Style: Through Hole, Axial Color: Red Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1.2mcd Current - Test: 10mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Categories: Optoelectronics Supplier Device Package: Axial Lens Style: Round with Domed Top Lens Size: 1.91mm Dia Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Axial, Flat Leads Height (Maximum): 2.92mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Industrial Family Part Number: HLMP-6000 Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 1.6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180873-HLMP-6000 Packaging: Bulk Mounting Style: Through Hole, Axial Color: Red Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1.2mcd Current - Test: 10mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Categories: Optoelectronics Supplier Device Package: Axial Lens Style: Round with Domed Top Lens Size: 1.91mm Dia Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Axial, Flat Leads Height (Maximum): 2.92mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Industrial Family Part Number: HLMP-6000 Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 1.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HLMP-6000 - 1180873-HLMP-6000 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HLMP-6000
1180873-HLMP-6000
Electronic Surplus - HLMP-6000 1180873-HLMP-6000
Manufacturer: Broadcom Limited Win Source Part Number: 1180873-HLMP-6000 Packaging: Bulk Mounting Style: Through Hole, Axial Color: Red Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1.2mcd Current - Test: 10mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Categories: Optoelectronics Supplier Device Package: Axial Lens Style: Round with Domed Top Lens Size: 1.91mm Dia Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Axial, Flat Leads Height (Maximum): 2.92mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Industrial Family Part Number: HLMP-6000 Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 1.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180873-HLMP-6000
Packaging: Bulk
Mounting Style: Through Hole, Axial
Color: Red
Configuration: Standard
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 1.2mcd
Current - Test: 10mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Categories: Optoelectronics
Supplier Device Package: Axial
Lens Style: Round with Domed Top
Lens Size: 1.91mm Dia
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Axial, Flat Leads
Height (Maximum): 2.92mm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Signalling, Industrial
Family Part Number: HLMP-6000
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.08mm L x 2.21mm W
Voltage - Forward (Vf): 1.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1180873-HLMP-6000
Product Name Electronic Surplus - HLMP-6000
Unlock Full Specs
to access all available technical data