Manufacturer: Broadcom Limited
Win Source Part Number: 1180874-HLMP-6000-G0
Packaging: Bulk
Mounting Style: Through Hole, Axial
Color: Red
Configuration: Standard
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 3.2mcd
Current - Test: 10mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Categories: Optoelectronics
Supplier Device Package: Axial
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Axial, Flat Leads
Height (Maximum): 2.92mm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: HLMP-6000
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 2.08mm L x 2.21mm W
Voltage - Forward (Vf): 1.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180874-HLMP-6000-G0000 |
| Product Name | Electronic Surplus - HLMP-6000-G0000 |