Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-3850

Description
Win Source Part Number: 1372059-HLMP-3850 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: HLMP-3850 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 12.44mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 24° Wavelength - Dominant: 585nm Wavelength - Peak: 583nm
Request a Quote Datasheet
Description
Win Source Part Number: 1372059-HLMP-3850 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: HLMP-3850 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 12.44mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 24° Wavelength - Dominant: 585nm Wavelength - Peak: 583nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMP-3850 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMP-3850
Optoelectronics - LED Indication - Discrete HLMP-3850
Win Source Part Number: 1372059-HLMP-3850 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: HLMP-3850 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 12.44mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 24° Wavelength - Dominant: 585nm Wavelength - Peak: 583nm

Win Source Part Number: 1372059-HLMP-3850
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1 3/4
Base Product Number: HLMP-3850
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Yellow
Configuration: Standard
Height (Max): 12.44mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 24°
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMP-3850
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2222217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details