Broadcom Inc. Electronic Surplus - HLMP-1340 HLMP-1340

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180860-HLMP-1340 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: Radial Height (Maximum): 6.35mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HLMP-1340 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.9V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180860-HLMP-1340 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: Radial Height (Maximum): 6.35mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HLMP-1340 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HLMP-1340 - 1180860-HLMP-1340 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HLMP-1340
1180860-HLMP-1340
Electronic Surplus - HLMP-1340 1180860-HLMP-1340
Manufacturer: Broadcom Limited Win Source Part Number: 1180860-HLMP-1340 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: Radial Height (Maximum): 6.35mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HLMP-1340 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.9V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180860-HLMP-1340
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Configuration: Standard
Viewing Angle: 24°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 55mcd
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Categories: Optoelectronics
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: Radial
Height (Maximum): 6.35mm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-1340
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1180860-HLMP-1340
Product Name Electronic Surplus - HLMP-1340
Unlock Full Specs
to access all available technical data