Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156882-HLMA-QJ00-S0
Color: Orange
Viewing Angle: 15 °
Number of Pins: 2
Luminous Flux: 250 mlm
Categories: Custom Parts
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 605 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156882-HLMA-QJ00-S0011 |
| Product Name | Custom Parts - Custom Parts (E - I) - HLMA-QJ00-S0011 |