Win Source Part Number: 1378566-HLMA-PL00
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: Axial, Flat Leads
Base Product Number: HLMA-PL00
Mounting Type: Through Hole, Axial
HTSUS: 8541.41.0000
Size / Dimension: 1.99mm L x 2.21mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Amber
Configuration: Standard
Height (Max): 2.44mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 75mcd
Lens Style: Round with Flat Top
Lens Size: 1.78mm Dia
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Viewing Angle: 125°
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HLMA-PL00 |
| Product Name | Optoelectronics - LED Indication - Discrete |