Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMA-PL00-QRR11

Description
Win Source Part Number: 1349155-HLMA-PL00-QR R11 Category: Optoelectronics - LED Indication - Discrete Color: Amber Package: Tape & Reel Size / Dimension: 1.99mm L x 2.21mm W Standard Package: 1,500 Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 131.5mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Mounting Type: Surface Mount Package / Case: 2-SMD, Gull Wing Lens Style: Round with Flat Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00 Voltage - Forward (Vf) (Typ): 1.9V
Request a Quote Datasheet
Description
Win Source Part Number: 1349155-HLMA-PL00-QR R11 Category: Optoelectronics - LED Indication - Discrete Color: Amber Package: Tape & Reel Size / Dimension: 1.99mm L x 2.21mm W Standard Package: 1,500 Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 131.5mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Mounting Type: Surface Mount Package / Case: 2-SMD, Gull Wing Lens Style: Round with Flat Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00 Voltage - Forward (Vf) (Typ): 1.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMA-PL00-QRR11 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMA-PL00-QRR11
Optoelectronics - LED Indication - Discrete HLMA-PL00-QRR11
Win Source Part Number: 1349155-HLMA-PL00-QR R11 Category: Optoelectronics - LED Indication - Discrete Color: Amber Package: Tape & Reel Size / Dimension: 1.99mm L x 2.21mm W Standard Package: 1,500 Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 131.5mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Mounting Type: Surface Mount Package / Case: 2-SMD, Gull Wing Lens Style: Round with Flat Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00 Voltage - Forward (Vf) (Typ): 1.9V

Win Source Part Number: 1349155-HLMA-PL00-QRR11
Category: Optoelectronics - LED Indication - Discrete
Color: Amber
Package: Tape & Reel
Size / Dimension: 1.99mm L x 2.21mm W
Standard Package: 1,500
Configuration: Standard
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 131.5mcd
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.44mm
Mounting Type: Surface Mount
Package / Case: 2-SMD, Gull Wing
Lens Style: Round with Flat Top
Lens Size: 1.78mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMA-PL00
Voltage - Forward (Vf) (Typ): 1.9V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMA-PL00-QRR11
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers