Broadcom Inc. OEM Parts - OEM Parts (F - I) - HFCT5951TL HFCT5951TL

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062657-HFCT5951TL Operating Supply Voltage: 3.3 V Data Rate: 622 Mbps Number of Pins: 10 Wavelength: 1.3 µm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HFCT5951TLHFCT-5951T L; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 50 mA
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062657-HFCT5951TL Operating Supply Voltage: 3.3 V Data Rate: 622 Mbps Number of Pins: 10 Wavelength: 1.3 µm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HFCT5951TLHFCT-5951T L; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HFCT5951TL - 1062657-HFCT5951TL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HFCT5951TL
1062657-HFCT5951TL
OEM Parts - OEM Parts (F - I) - HFCT5951TL 1062657-HFCT5951TL
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062657-HFCT5951TL Operating Supply Voltage: 3.3 V Data Rate: 622 Mbps Number of Pins: 10 Wavelength: 1.3 µm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HFCT5951TLHFCT-5951T L; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 50 mA

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062657-HFCT5951TL
Operating Supply Voltage: 3.3 V
Data Rate: 622 Mbps
Number of Pins: 10
Wavelength: 1.3 µm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HFCT5951TLHFCT-5951TL;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Output Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1062657-HFCT5951TL
Product Name OEM Parts - OEM Parts (F - I) - HFCT5951TL
Unlock Full Specs
to access all available technical data