Broadcom Inc. Custom Parts - Custom Parts (E - I) - HFCT5710L HFCT5710L

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225596-HFCT5710L Operating Supply Voltage: 3.3 V Number of Pins: 20 Wavelength: 1.31 µm Categories: Custom Parts Alternative Parts (Cross-Reference): HFCT-5710L; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225596-HFCT5710L Operating Supply Voltage: 3.3 V Number of Pins: 20 Wavelength: 1.31 µm Categories: Custom Parts Alternative Parts (Cross-Reference): HFCT-5710L; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HFCT5710L - 1225596-HFCT5710L - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HFCT5710L
1225596-HFCT5710L
Custom Parts - Custom Parts (E - I) - HFCT5710L 1225596-HFCT5710L
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225596-HFCT5710L Operating Supply Voltage: 3.3 V Number of Pins: 20 Wavelength: 1.31 µm Categories: Custom Parts Alternative Parts (Cross-Reference): HFCT-5710L; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 85 °C

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225596-HFCT5710L
Operating Supply Voltage: 3.3 V
Number of Pins: 20
Wavelength: 1.31 µm
Categories: Custom Parts
Alternative Parts (Cross-Reference): HFCT-5710L;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1225596-HFCT5710L
Product Name Custom Parts - Custom Parts (E - I) - HFCT5710L
Unlock Full Specs
to access all available technical data