Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010999-HFCT5208AFMZ
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 622 Mbps
Number of Pins: 9
Wavelength: 1.3 µm
Categories: OEM Parts(F-I)
Case / Package: Metal
Alternative Parts (Cross-Reference): HFCT5208AFMZHFCT-520
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010999-HFCT5208AFMZ |
| Product Name | OEM Parts - OEM Parts (F - I) - HFCT5208AFMZ |