Broadcom Inc. Cable Assembly HFBR-RNS002Z

Description
SC to SC Fiber Optic Cable Assembly, 2m, Black PE Product overview: HFBR-RNS002Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RNS002Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SC to SC Fiber Optic Cable Assembly, 2m, Black PE Product overview: HFBR-RNS002Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RNS002Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-HFBR-RNS002Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-HFBR-RNS002Z
Cable Assembly 449-HFBR-RNS002Z
SC to SC Fiber Optic Cable Assembly, 2m, Black PE Product overview: HFBR-RNS002Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RNS002Z can be used for catalog matching and distributor lookup.

SC to SC Fiber Optic Cable Assembly, 2m, Black PE Product overview: HFBR-RNS002Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RNS002Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1013949-HFBR-RNS002Z
Cable Assemblies - Fiber Optic Cables 1013949-HFBR-RNS002Z
Win Source Part Number: 1013949-HFBR-RNS002Z Category: Cable Assemblies>Fiber Optic Cables Series: HFBR Type: POF Package: Bulk Cable Type: Twin Zip Standard Package: 20 Length - Overall: 6.6' (2.0m) 1st Connector: SC 2nd Connector: SC Jacket (Insulation) Material: Polyethylene (PE) Cable Diameter: 0.09" (2.2mm) Bend Radius: 35mm Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Broadcom Limited Other Names: 516-3128,HFBR-RNS002 Z-ND Base Product Number: HFBR-RNS002

Win Source Part Number: 1013949-HFBR-RNS002Z
Category: Cable Assemblies>Fiber Optic Cables
Series: HFBR
Type: POF
Package: Bulk
Cable Type: Twin Zip
Standard Package: 20
Length - Overall: 6.6' (2.0m)
1st Connector: SC
2nd Connector: SC
Jacket (Insulation) Material: Polyethylene (PE)
Cable Diameter: 0.09" (2.2mm)
Bend Radius: 35mm
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Broadcom Limited
Other Names: 516-3128,HFBR-RNS002Z-ND
Base Product Number: HFBR-RNS002

Buy Now Datasheet
Cable Assemblies - Fiber Optic Cables - HFBR-RNS002Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Fiber Optic Cables
HFBR-RNS002Z
Cable Assemblies - Fiber Optic Cables HFBR-RNS002Z
FIBER OPTIC CBL SC-SC POF 2M

FIBER OPTIC CBL SC-SC POF 2M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 449-HFBR-RNS002Z 1013949-HFBR-RNS002Z HFBR-RNS002Z
Product Name Cable Assembly Cable Assemblies - Fiber Optic Cables Cable Assemblies - Fiber Optic Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-SM+ - Mini-Circuits
Specs
Cable Length 9.84 ft (30 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details