Broadcom Inc. Cable Assemblies - Fiber Optic Cables HFBR-RNS001Z

Description
Win Source Part Number: 1017930-HFBR-RNS001Z Category: Cable Assemblies>Fiber Optic Cables Series: HFBR Type: POF Features: Attenuator Package: Bulk Cable Type: Buffered Fiber Standard Package: 20 Length - Overall: 3.3' (1.0m) Jacket (Insulation) Material: Polyethylene (PE) Cable Diameter: 0.09" (2.2mm) Bend Radius: 35mm Color - Cable: Black Color - Connectors: Black Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Broadcom Limited Other Names: 516-2090,HFBRRNS001Z Base Product Number: HFBR-RNS001
Request a Quote Datasheet
Description
Win Source Part Number: 1017930-HFBR-RNS001Z Category: Cable Assemblies>Fiber Optic Cables Series: HFBR Type: POF Features: Attenuator Package: Bulk Cable Type: Buffered Fiber Standard Package: 20 Length - Overall: 3.3' (1.0m) Jacket (Insulation) Material: Polyethylene (PE) Cable Diameter: 0.09" (2.2mm) Bend Radius: 35mm Color - Cable: Black Color - Connectors: Black Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Broadcom Limited Other Names: 516-2090,HFBRRNS001Z Base Product Number: HFBR-RNS001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1017930-HFBR-RNS001Z
Cable Assemblies - Fiber Optic Cables 1017930-HFBR-RNS001Z
Win Source Part Number: 1017930-HFBR-RNS001Z Category: Cable Assemblies>Fiber Optic Cables Series: HFBR Type: POF Features: Attenuator Package: Bulk Cable Type: Buffered Fiber Standard Package: 20 Length - Overall: 3.3' (1.0m) Jacket (Insulation) Material: Polyethylene (PE) Cable Diameter: 0.09" (2.2mm) Bend Radius: 35mm Color - Cable: Black Color - Connectors: Black Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Broadcom Limited Other Names: 516-2090,HFBRRNS001Z Base Product Number: HFBR-RNS001

Win Source Part Number: 1017930-HFBR-RNS001Z
Category: Cable Assemblies>Fiber Optic Cables
Series: HFBR
Type: POF
Features: Attenuator
Package: Bulk
Cable Type: Buffered Fiber
Standard Package: 20
Length - Overall: 3.3' (1.0m)
Jacket (Insulation) Material: Polyethylene (PE)
Cable Diameter: 0.09" (2.2mm)
Bend Radius: 35mm
Color - Cable: Black
Color - Connectors: Black
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Broadcom Limited
Other Names: 516-2090,HFBRRNS001Z
Base Product Number: HFBR-RNS001

Buy Now Datasheet
Cable Assembly - 449-HFBR-RNS001Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-HFBR-RNS001Z
Cable Assembly 449-HFBR-RNS001Z
1m Simplex POF Patch Cord - Black, PE Product overview: HFBR-RNS001Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RNS001Z can be used for catalog matching and distributor lookup.

1m Simplex POF Patch Cord - Black, PE Product overview: HFBR-RNS001Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-RNS001Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Broadcom - 71K0248 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Broadcom
71K0248
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Broadcom 71K0248
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):3.28ft; Reel Length (Metric):1m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):3.28ft; Reel Length (Metric):1m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Fiber Optic Cables - HFBR-RNS001Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Fiber Optic Cables
HFBR-RNS001Z
Cable Assemblies - Fiber Optic Cables HFBR-RNS001Z
FIBER OPTIC CBL POF 1M

FIBER OPTIC CBL POF 1M

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1017930-HFBR-RNS001Z 449-HFBR-RNS001Z 71K0248 HFBR-RNS001Z
Product Name Cable Assemblies - Fiber Optic Cables Cable Assembly Plastic Fiber Optic Cable, 1Fiber; Fibre Type Broadcom Cable Assemblies - Fiber Optic Cables
Product Type Patch Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 1750mm, double-end, for Latches - G125-FC10605L0-1750F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-392013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IEC 320-C13, Right Angle
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details