Broadcom Inc. Cable Assembly HFBR-EUD500Z

Description
Fiber Optic Cable, Single-mode, 500m, PE Jacket, Module Product overview: HFBR-EUD500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-EUD500Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fiber Optic Cable, Single-mode, 500m, PE Jacket, Module Product overview: HFBR-EUD500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-EUD500Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-HFBR-EUD500Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-HFBR-EUD500Z
Cable Assembly 449-HFBR-EUD500Z
Fiber Optic Cable, Single-mode, 500m, PE Jacket, Module Product overview: HFBR-EUD500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-EUD500Z can be used for catalog matching and distributor lookup.

Fiber Optic Cable, Single-mode, 500m, PE Jacket, Module Product overview: HFBR-EUD500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-HFBR-EUD500Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom - 71K0243 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom
71K0243
Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom 71K0243
PLASTIC FIBER OPTIC CABLE, 2FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE, 2FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet
Fiber Optic Cables - HFBR-EUD500Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Cables
HFBR-EUD500Z
Fiber Optic Cables HFBR-EUD500Z
CABLE POF BLK DUPLEX UNCONN 500M

CABLE POF BLK DUPLEX UNCONN 500M

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 449-HFBR-EUD500Z 71K0243 HFBR-EUD500Z
Product Name Cable Assembly Plastic Fiber Optic Cable, 2Fiber; Fibre Type Broadcom Fiber Optic Cables
Cable Length 1640 ft (5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2000-2162-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers