Broadcom Inc. OEM Parts - OEM Parts (F - I) - HFBR-57L5AP HFBR-57L5AP

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027202-HFBR-57L5AP Packaging: Bulk Operating Supply Voltage: 3.3 V Number of Pins: 20 Wavelength: 850 nm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HFBR-57L5APHFBR57L5A P; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 75 °C
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027202-HFBR-57L5AP Packaging: Bulk Operating Supply Voltage: 3.3 V Number of Pins: 20 Wavelength: 850 nm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HFBR-57L5APHFBR57L5A P; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HFBR-57L5AP - 1027202-HFBR-57L5AP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HFBR-57L5AP
1027202-HFBR-57L5AP
OEM Parts - OEM Parts (F - I) - HFBR-57L5AP 1027202-HFBR-57L5AP
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027202-HFBR-57L5AP Packaging: Bulk Operating Supply Voltage: 3.3 V Number of Pins: 20 Wavelength: 850 nm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HFBR-57L5APHFBR57L5A P; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 75 °C

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027202-HFBR-57L5AP
Packaging: Bulk
Operating Supply Voltage: 3.3 V
Number of Pins: 20
Wavelength: 850 nm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HFBR-57L5APHFBR57L5AP;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1027202-HFBR-57L5AP
Product Name OEM Parts - OEM Parts (F - I) - HFBR-57L5AP
Unlock Full Specs
to access all available technical data