Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0PZ HFBR-57E0PZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776006-HFBR-57E0PZ Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 155MBd Family Name: HFBR-57E0P Wavelength: 1300nm Categories: Optoelectronics Alternative Parts (Cross-Reference): FTLF1217P2WTL; FTLF1217P2BTL; HFBR-57E0PZ-LU; HFBR-57E0PZ-JU1; Introduction Date: September 07, 2006 ECCN: 5A991.b.5.a Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776006-HFBR-57E0PZ Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 155MBd Family Name: HFBR-57E0P Wavelength: 1300nm Categories: Optoelectronics Alternative Parts (Cross-Reference): FTLF1217P2WTL; FTLF1217P2BTL; HFBR-57E0PZ-LU; HFBR-57E0PZ-JU1; Introduction Date: September 07, 2006 ECCN: 5A991.b.5.a Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0PZ - 776006-HFBR-57E0PZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0PZ
776006-HFBR-57E0PZ
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0PZ 776006-HFBR-57E0PZ
Manufacturer: Broadcom Limited Win Source Part Number: 776006-HFBR-57E0PZ Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 155MBd Family Name: HFBR-57E0P Wavelength: 1300nm Categories: Optoelectronics Alternative Parts (Cross-Reference): FTLF1217P2WTL; FTLF1217P2BTL; HFBR-57E0PZ-LU; HFBR-57E0PZ-JU1; Introduction Date: September 07, 2006 ECCN: 5A991.b.5.a Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 776006-HFBR-57E0PZ
Connector Type: LC Duplex
Applications: Ethernet
Mounting: Pluggable, SFP
Operating Supply Voltage: 3.3V
Data Rate: 155MBd
Family Name: HFBR-57E0P
Wavelength: 1300nm
Categories: Optoelectronics
Alternative Parts (Cross-Reference): FTLF1217P2WTL; FTLF1217P2BTL; HFBR-57E0PZ-LU; HFBR-57E0PZ-JU1;
Introduction Date: September 07, 2006
ECCN: 5A991.b.5.a
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 776006-HFBR-57E0PZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0PZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data