Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0APZ HFBR-57E0APZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920189-HFBR-57E0APZ Features: Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Pluggable, SFP Package: Bulk Mounting: Pluggable, SFP Family Name: HFBR-57E0 Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-2272, HFBR-57E0APZ-ND, HFBR57E0APZ
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920189-HFBR-57E0APZ Features: Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Pluggable, SFP Package: Bulk Mounting: Pluggable, SFP Family Name: HFBR-57E0 Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-2272, HFBR-57E0APZ-ND, HFBR57E0APZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0APZ - 920189-HFBR-57E0APZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0APZ
920189-HFBR-57E0APZ
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0APZ 920189-HFBR-57E0APZ
Manufacturer: Broadcom Limited Win Source Part Number: 920189-HFBR-57E0APZ Features: Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Pluggable, SFP Package: Bulk Mounting: Pluggable, SFP Family Name: HFBR-57E0 Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-2272, HFBR-57E0APZ-ND, HFBR57E0APZ

Manufacturer: Broadcom Limited
Win Source Part Number: 920189-HFBR-57E0APZ
Features: Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Pluggable, SFP
Package: Bulk
Mounting: Pluggable, SFP
Family Name: HFBR-57E0
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-2272, HFBR-57E0APZ-ND, HFBR57E0APZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 920189-HFBR-57E0APZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0APZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
868MHz DP1203 Series transceiver module - TRM-868-DP1203 - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector; Frequency Range Switch
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - 602-ASB-EX15-WXE4-GLB-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 to 5000 MHz
View Details