Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230126-HFBR-5720AL
Operating Supply Voltage: 3.3 V
Number of Pins: 20
Wavelength: 850 nm
Categories: Custom Parts
Alternative Parts (Cross-Reference): HFBR5720AL;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Output Current: 150 mA
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230126-HFBR-5720AL |
| Product Name | Custom Parts - Custom Parts (E - I) - HFBR-5720AL |