Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5320Z HFBR-5320Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776003-HFBR-5320Z Mounting Style: Through Hole Connector Type: ESCON Duplex Applications: General Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 200MBd Part Status: Obsolete(EOL) Family Name: HFBR-5320Z Wavelength: 1300nm Categories: Optoelectronics Introduction Date: January 01, 2006 ECCN: 5A991.b.5.a Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776003-HFBR-5320Z Mounting Style: Through Hole Connector Type: ESCON Duplex Applications: General Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 200MBd Part Status: Obsolete(EOL) Family Name: HFBR-5320Z Wavelength: 1300nm Categories: Optoelectronics Introduction Date: January 01, 2006 ECCN: 5A991.b.5.a Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5320Z - 776003-HFBR-5320Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5320Z
776003-HFBR-5320Z
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5320Z 776003-HFBR-5320Z
Manufacturer: Broadcom Limited Win Source Part Number: 776003-HFBR-5320Z Mounting Style: Through Hole Connector Type: ESCON Duplex Applications: General Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 200MBd Part Status: Obsolete(EOL) Family Name: HFBR-5320Z Wavelength: 1300nm Categories: Optoelectronics Introduction Date: January 01, 2006 ECCN: 5A991.b.5.a Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 776003-HFBR-5320Z
Mounting Style: Through Hole
Connector Type: ESCON Duplex
Applications: General
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Rate: 200MBd
Part Status: Obsolete(EOL)
Family Name: HFBR-5320Z
Wavelength: 1300nm
Categories: Optoelectronics
Introduction Date: January 01, 2006
ECCN: 5A991.b.5.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 776003-HFBR-5320Z
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5320Z
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
Embedded Bluetooth® Modules for OEM's - RB4000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
FACEPLATES AND PANEL - GIGABIX CABLE MANAGEMENT MODULE, BLACK - AX101469 - Belden Inc.
Specs
Operating Temperature -10.0 to 60.0 C (14.0 to 140.0 F)
View Details