Broadcom Inc. Plastic Fiber Crimping Tool HFBR-4597Z

Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet
Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Crimping Tool - HFBR-4597Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Crimping Tool
HFBR-4597Z
Plastic Fiber Crimping Tool HFBR-4597Z
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site
Crimp Tools - 7559940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
7559940
Crimp Tools 7559940
Plastic Fibre Optic Crimping Tool

Plastic Fibre Optic Crimping Tool

Supplier's Site
Crimpers, Applicators, Presses - 516-2083-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
516-2083-ND
Crimpers, Applicators, Presses 516-2083-ND
Hand Crimper Tool Fiber Optic Connectors

Hand Crimper Tool Fiber Optic Connectors

Buy Now Datasheet
Plastic Fiber Crimp Tool; Crimp Tool Type Broadcom - 74K5196 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Crimp Tool; Crimp Tool Type Broadcom
74K5196
Plastic Fiber Crimp Tool; Crimp Tool Type Broadcom 74K5196
PLASTIC FIBER CRIMP TOOL; Crimp Tool Type:Hand; For Use With:Avago HFBR Series Fiber Optic Cables; Product Range:- RoHS Compliant: Yes

PLASTIC FIBER CRIMP TOOL; Crimp Tool Type:Hand; For Use With:Avago HFBR Series Fiber Optic Cables; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number HFBR-4597Z 7559940 516-2083-ND 74K5196
Product Name Plastic Fiber Crimping Tool Crimp Tools Crimpers, Applicators, Presses Plastic Fiber Crimp Tool; Crimp Tool Type Broadcom
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Tools - CRIMPIT F 6 AUTO - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers