Broadcom Inc. Plastic Fiber Connector - Gray Crimpless Simplex Non-Latching, RoHS Compliant HFBR-4535Z

Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet
Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Connector - Gray Crimpless Simplex Non-Latching, RoHS Compliant - HFBR-4535Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Connector - Gray Crimpless Simplex Non-Latching, RoHS Compliant
HFBR-4535Z
Plastic Fiber Connector - Gray Crimpless Simplex Non-Latching, RoHS Compliant HFBR-4535Z
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site
Fibre Optic Connectors - 8019267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
8019267
Fibre Optic Connectors 8019267
Grey Simplex Crimpless Connector,Snap-in

Grey Simplex Crimpless Connector,Snap-in

Supplier's Site
 - 516-2081-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Plug Connector Simplex 1000µm Gray

Fiber Optic Plug Connector Simplex 1000µm Gray

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Connectors Fiber Optic Connectors Fiber Optic Connectors
Product Number HFBR-4535Z 8019267 516-2081-ND
Product Name Plastic Fiber Connector - Gray Crimpless Simplex Non-Latching, RoHS Compliant Fibre Optic Connectors
Connector / Adapter Connector Connector
Fiber Type Simplex Simplex Simplex
Fiber Size 1mm
Fiber Application Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8063 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FDDI
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Adapters - 5367617 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type LC; Lc
Fiber Type Duplex
View Details
Fiber Optic Mating Adapter, SC Female to SC Female - F-MA-SC-SC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details