Broadcom Inc. Electronic Connector HFBR-4533Z

Description
Conn HFBR Simplex PL ST Cable Mount Product overview: HFBR-4533Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4533Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn HFBR Simplex PL ST Cable Mount Product overview: HFBR-4533Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4533Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
440-HFBR-4533Z
Electronic Connector 440-HFBR-4533Z
Conn HFBR Simplex PL ST Cable Mount Product overview: HFBR-4533Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4533Z can be used for catalog matching and distributor lookup.

Conn HFBR Simplex PL ST Cable Mount Product overview: HFBR-4533Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4533Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connectors - HFBR-4533Z - 040488-HFBR-4533Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - HFBR-4533Z
040488-HFBR-4533Z
Fiber Optic Connectors - HFBR-4533Z 040488-HFBR-4533Z
Manufacturer: Broadcom Limited Win Source Part Number: 040488-HFBR-4533Z Features: Crimpless Connector Type: Plug Fastening Type: Snap-In Housing Color: Blue Mounting: Free Hanging (In-Line) Body Material: Plastic Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4535Z; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Broadcom Limited
Win Source Part Number: 040488-HFBR-4533Z
Features: Crimpless
Connector Type: Plug
Fastening Type: Snap-In
Housing Color: Blue
Mounting: Free Hanging (In-Line)
Body Material: Plastic
Family Name: HFBR
Mode: Singlemode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): HFBR-4535Z;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Fiber Optic Connector Assemblies - HFBR-4533Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
HFBR-4533Z
Fiber Optic Connector Assemblies HFBR-4533Z
CONN FIBER PLUG SMPLX 1000UM

CONN FIBER PLUG SMPLX 1000UM

Supplier's Site Datasheet
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom - 74K5193 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom
74K5193
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom 74K5193
FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-453XZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes

FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-453XZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 440-HFBR-4533Z 040488-HFBR-4533Z HFBR-4533Z 74K5193
Product Name Electronic Connector Fiber Optic Connectors - HFBR-4533Z Fiber Optic Connector Assemblies Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers