Broadcom Inc. Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant HFBR-4533Z

Description
HFBR-4533Z Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant Features RoHS-Compliant Compatible with Avago Versatile Link family of connectors and fiber optic components 1 mm diameter Plastic Optical Fiber (POF) in two grades: low cost standard POF with 0.22 dB/m typical attenuation, or high performance extra low loss POF with 0.19 dB/m typical attenuation
Request a Quote Datasheet
Description
HFBR-4533Z Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant Features RoHS-Compliant Compatible with Avago Versatile Link family of connectors and fiber optic components 1 mm diameter Plastic Optical Fiber (POF) in two grades: low cost standard POF with 0.22 dB/m typical attenuation, or high performance extra low loss POF with 0.19 dB/m typical attenuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant - HFBR-4533Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant
HFBR-4533Z
Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant HFBR-4533Z
HFBR-4533Z Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant Features RoHS-Compliant Compatible with Avago Versatile Link family of connectors and fiber optic components 1 mm diameter Plastic Optical Fiber (POF) in two grades: low cost standard POF with 0.22 dB/m typical attenuation, or high performance extra low loss POF with 0.19 dB/m typical attenuation

HFBR-4533Z Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant

Features

  • RoHS-Compliant
  • Compatible with Avago Versatile Link family of connectors and fiber optic components
  • 1 mm diameter Plastic Optical Fiber (POF) in two grades: low cost standard POF with 0.22 dB/m typical attenuation, or high performance extra low loss POF with 0.19 dB/m typical attenuation
Supplier's Site
 - 516-2080-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Plug Connector Simplex 1000µm Blue

Fiber Optic Plug Connector Simplex 1000µm Blue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Connectors Fiber Optic Connectors
Product Number HFBR-4533Z 516-2080-ND
Product Name Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant
Connector / Adapter Connector
Fiber Type Simplex Simplex
Fiber Application Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, SC Female to ST Female. - F-MA-SC-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 6455 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details