The Fiber Optic Connector, 1mm, Plastic, part number HFBR-4531Z, is designed for use with plastic optical fiber and is compatible with Avago Technologies' versatile link series transmitters and receivers. This connector features a crimpless design that simplifies installation by eliminating the need for crimping tools, thereby reducing labor costs and installation errors. It is constructed from durable, flame-retardant ULTEM® plastic, making it suitable for industrial and harsh environments. The connector is available in non-latching and latching styles, with the non-latching version allowing for simplex and duplex configurations by snapping two connectors together. It offers excellent retention force and is available in three colors,Äîblack, blue, and grey,Äîfacilitating easy identification in complex setups. The operating and storage temperature ranges for this connector are from -40°C to +85°C, ensuring reliability in various conditions. This product is ideal for applications in industrial control, automotive networks, gaming equipment, medical equipment, telecommunications, and datacommunications.
Manufacturer: Broadcom Limited
Win Source Part Number: 068064-HFBR-4532Z
Features: Crimpless
Connector Type: Plug
Fastening Type: Latch Lock
Housing Color: Black
Mounting: Free Hanging (In-Line)
Body Material: Plastic
Family Name: HFBR
Mode: Singlemode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Conn HFBR Simplex PL ST Cable Mount Product overview: HFBR-4532Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4532Z can be used for catalog matching and distributor lookup.
CONN FIBER PLUG SMPLX 1000UM
FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:Vlink; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-453XZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 068064-HFBR-4532Z | 440-HFBR-4532Z | HFBR-4532Z | 74K5192 |
| Product Name | Fiber Optic Connectors - HFBR-4532Z | Electronic Connector | Fiber Optic Connector Assemblies | Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom |
| Connector Type | Fibre Channel Connectors | Fibre Channel Connectors |