Broadcom Inc. Plastic Fiber Connector - Black Crimpless Simplex Latching, RoHS Compliant HFBR-4532Z

Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet
Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Connector - Black Crimpless Simplex Latching, RoHS Compliant - HFBR-4532Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Connector - Black Crimpless Simplex Latching, RoHS Compliant
HFBR-4532Z
Plastic Fiber Connector - Black Crimpless Simplex Latching, RoHS Compliant HFBR-4532Z
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site
Fibre Optic Connectors - 8415059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
8415059
Fibre Optic Connectors 8415059
Avago, Fibre Optics, HFBR-4532Z

Avago, Fibre Optics, HFBR-4532Z

Supplier's Site
Fibre Optic Connectors - 8415059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
8415059P
Fibre Optic Connectors 8415059P
Avago, Fibre Optics, HFBR-4532Z

Avago, Fibre Optics, HFBR-4532Z

Supplier's Site
 - 516-2079-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Plug Connector Simplex 1000µm Black

Fiber Optic Plug Connector Simplex 1000µm Black

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Connectors Fiber Optic Connectors Fiber Optic Connectors Fiber Optic Connectors
Product Number HFBR-4532Z 8415059 8415059P 516-2079-ND
Product Name Plastic Fiber Connector - Black Crimpless Simplex Latching, RoHS Compliant Fibre Optic Connectors Fibre Optic Connectors
Connector / Adapter Connector Connector Connector
Fiber Type Simplex Simplex Simplex Simplex
Fiber Application Single Mode Single Mode Single Mode
Maximum Cable Diameter 2.22 mm (0.0874 inch) 2.22 mm (0.0874 inch) 2.2 mm (0.0866 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Adapters - 3097760 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type D-sub 9 pin
Fiber Size 50/124 um, 62.5/125 um
View Details