Broadcom Inc. Fiber Optic Connectors - HFBR-4531Z HFBR-4531Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068063-HFBR-4531Z Features: Crimpless Connector Type: Plug Fastening Type: Snap-In Housing Color: Black Mounting: Free Hanging (In-Line) Body Material: Plastic Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4535Z; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068063-HFBR-4531Z Features: Crimpless Connector Type: Plug Fastening Type: Snap-In Housing Color: Black Mounting: Free Hanging (In-Line) Body Material: Plastic Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4535Z; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connectors - HFBR-4531Z - 068063-HFBR-4531Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - HFBR-4531Z
068063-HFBR-4531Z
Fiber Optic Connectors - HFBR-4531Z 068063-HFBR-4531Z
Manufacturer: Broadcom Limited Win Source Part Number: 068063-HFBR-4531Z Features: Crimpless Connector Type: Plug Fastening Type: Snap-In Housing Color: Black Mounting: Free Hanging (In-Line) Body Material: Plastic Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4535Z; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Broadcom Limited
Win Source Part Number: 068063-HFBR-4531Z
Features: Crimpless
Connector Type: Plug
Fastening Type: Snap-In
Housing Color: Black
Mounting: Free Hanging (In-Line)
Body Material: Plastic
Family Name: HFBR
Mode: Singlemode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): HFBR-4535Z;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
440-HFBR-4531Z
Electronic Connector 440-HFBR-4531Z
Plastic Fiber Optic Connector, Singlemode, Simplex, ST Product overview: HFBR-4531Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4531Z can be used for catalog matching and distributor lookup.

Plastic Fiber Optic Connector, Singlemode, Simplex, ST Product overview: HFBR-4531Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4531Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom - 74K5191 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom
74K5191
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom 74K5191
FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-453XZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes

FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-453XZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet
Fiber Optic Connector Assemblies - HFBR-4531Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
HFBR-4531Z
Fiber Optic Connector Assemblies HFBR-4531Z
CONN FIBER PLUG SMPLX 1000UM

CONN FIBER PLUG SMPLX 1000UM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 068063-HFBR-4531Z 440-HFBR-4531Z 74K5191 HFBR-4531Z
Product Name Fiber Optic Connectors - HFBR-4531Z Electronic Connector Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom Fiber Optic Connector Assemblies
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers