Broadcom Inc. Fiber Optic Connectors - Fiber Optic Connectors - Accessories - HFBR-4525Z HFBR-4525Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043268-HFBR-4525Z Color: Silver Specifications: Simplex Accessory Type: Crimp Ring For Use With/Related Products: HFBR Series Connectors Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043268-HFBR-4525Z Color: Silver Specifications: Simplex Accessory Type: Crimp Ring For Use With/Related Products: HFBR Series Connectors Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connectors - Fiber Optic Connectors - Accessories - HFBR-4525Z - 1043268-HFBR-4525Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - Fiber Optic Connectors - Accessories - HFBR-4525Z
1043268-HFBR-4525Z
Fiber Optic Connectors - Fiber Optic Connectors - Accessories - HFBR-4525Z 1043268-HFBR-4525Z
Manufacturer: Broadcom Limited Win Source Part Number: 1043268-HFBR-4525Z Color: Silver Specifications: Simplex Accessory Type: Crimp Ring For Use With/Related Products: HFBR Series Connectors Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 1043268-HFBR-4525Z
Color: Silver
Specifications: Simplex
Accessory Type: Crimp Ring
For Use With/Related Products: HFBR Series Connectors
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
389-HFBR-4525Z
Electronic Connector 389-HFBR-4525Z
Connector Accessories Ring Straight Plastic Product overview: HFBR-4525Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 389-HFBR-4525Z can be used for catalog matching and distributor lookup.

Connector Accessories Ring Straight Plastic Product overview: HFBR-4525Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 389-HFBR-4525Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connector Accessories - 516-2078-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
516-2078-ND
Fiber Optic Connector Accessories 516-2078-ND
Connector Crimp Ring For HFBR Series Connectors

Connector Crimp Ring For HFBR Series Connectors

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1043268-HFBR-4525Z 389-HFBR-4525Z 516-2078-ND
Product Name Fiber Optic Connectors - Fiber Optic Connectors - Accessories - HFBR-4525Z Electronic Connector Fiber Optic Connector Accessories
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers