Broadcom Inc. 500 pcs HFBR-0500Z Products Port Plugs, RoHS Compliant HFBR-4522Z

Description
our connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Description
our connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Suppliers

Company
Product
Description
Supplier Links
500 pcs HFBR-0500Z Products Port Plugs, RoHS Compliant - HFBR-4522Z - Broadcom Inc.
San Jose, CA, USA
500 pcs HFBR-0500Z Products Port Plugs, RoHS Compliant
HFBR-4522Z
500 pcs HFBR-0500Z Products Port Plugs, RoHS Compliant HFBR-4522Z
our connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

our connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Connectors
Product Number HFBR-4522Z
Product Name 500 pcs HFBR-0500Z Products Port Plugs, RoHS Compliant
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fibre Optic Adapters - 4226032 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type SC; St
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details