Broadcom Inc. Plastic Fiber Connector - Blue Adapter (Bulkhead/Feedthrough), RoHS Compliant HFBR-4515Z

Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote
Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Connector - Blue Adapter (Bulkhead/Feedthrough), RoHS Compliant - HFBR-4515Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Connector - Blue Adapter (Bulkhead/Feedthrough), RoHS Compliant
HFBR-4515Z
Plastic Fiber Connector - Blue Adapter (Bulkhead/Feedthrough), RoHS Compliant HFBR-4515Z
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site
Fibre Optic Adapters - 7511490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Adapters
7511490
Fibre Optic Adapters 7511490
Blue Fibre Adaptor, Bulkhead/Feedthrough

Blue Fibre Adaptor, Bulkhead/Feedthrough

Supplier's Site
Fibre Optic Adapters - 1783037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Adapters
1783037
Fibre Optic Adapters 1783037
Blue Fibre Adaptor, Bulkhead/Feedthrough

Blue Fibre Adaptor, Bulkhead/Feedthrough

Supplier's Site

Technical Specifications

  Broadcom Inc. RS Components, Ltd.
Product Category Fiber Optic Connectors Fiber Optic Connectors
Product Number HFBR-4515Z 7511490
Product Name Plastic Fiber Connector - Blue Adapter (Bulkhead/Feedthrough), RoHS Compliant Fibre Optic Adapters
Connector / Adapter Connector Adapter
Connector Type Pof
Fiber Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fibre Optic Adapters - 754146 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type LC; LC Female Connector
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details