Broadcom Inc. Fiber Optic Connector Adapters HFBR-4515Z

Description
Coupler Fiber Optic Connector POF Receptacle To POF Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Coupler Fiber Optic Connector POF Receptacle To POF Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Adapters - 516-2076-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
516-2076-ND
Fiber Optic Connector Adapters 516-2076-ND
Coupler Fiber Optic Connector POF Receptacle To POF Receptacle Panel Mount, Bulkhead

Coupler Fiber Optic Connector POF Receptacle To POF Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Fiber Optic Connectors - Fiber Optic Connectors - Adapters - HFBR-4515Z - 089643-HFBR-4515Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - Fiber Optic Connectors - Adapters - HFBR-4515Z
089643-HFBR-4515Z
Fiber Optic Connectors - Fiber Optic Connectors - Adapters - HFBR-4515Z 089643-HFBR-4515Z
Manufacturer: Broadcom Limited Win Source Part Number: 089643-HFBR-4515Z Type: Coupler Color: Blue Mounting: Panel Mount, Bulkhead Convert From (Adapter End): POF Receptacle Convert To (Adapter End): POF Receptacle Simplex/Duplex: Duplex Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Broadcom Limited
Win Source Part Number: 089643-HFBR-4515Z
Type: Coupler
Color: Blue
Mounting: Panel Mount, Bulkhead
Convert From (Adapter End): POF Receptacle
Convert To (Adapter End): POF Receptacle
Simplex/Duplex: Duplex
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
387-HFBR-4515Z
Electronic Connector 387-HFBR-4515Z
Conn POF Adapter Simplex F/F ST Panel Mount Product overview: HFBR-4515Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 387-HFBR-4515Z can be used for catalog matching and distributor lookup.

Conn POF Adapter Simplex F/F ST Panel Mount Product overview: HFBR-4515Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 387-HFBR-4515Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Adapter, 1Mm, Plastic; Fibre Optic Connector Type Broadcom - 74K5186 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter, 1Mm, Plastic; Fibre Optic Connector Type Broadcom
74K5186
Fiber Optic Adapter, 1Mm, Plastic; Fibre Optic Connector Type Broadcom 74K5186
FIBER OPTIC ADAPTER, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Adapter RoHS Compliant: Yes

FIBER OPTIC ADAPTER, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 516-2076-ND 089643-HFBR-4515Z 387-HFBR-4515Z 74K5186
Product Name Fiber Optic Connector Adapters Fiber Optic Connectors - Fiber Optic Connectors - Adapters - HFBR-4515Z Electronic Connector Fiber Optic Adapter, 1Mm, Plastic; Fibre Optic Connector Type Broadcom
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data