Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Blue Simplex Latch. Connector/Crimp Ring
Blue Simplex Latch. Connector/Crimp Ring
Fiber Optic Plug Connector Simplex 1000µm Blue
| Broadcom Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Fiber Optic Connectors | Fiber Optic Connectors | Fiber Optic Connectors |
| Product Number | HFBR-4513Z | 7511475 | 516-2075-ND |
| Product Name | Plastic Fiber Connector - Blue Simplex Latching Connector with Crimp Ring, RoHS Compliant | Fibre Optic Connectors | |
| Connector / Adapter | Connector | Connector | |
| Fiber Type | Simplex | Simplex | Simplex |
| Fiber Application | Single Mode | Single Mode | |
| Maximum Cable Diameter | 2.2 mm (0.0866 inch) | 2.2 mm (0.0866 inch) |