Fiber Optic Connector, Multimode, Simplex, Male, Straight Product overview: HFBR-4513Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4513Z can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 068062-HFBR-4513Z
Connector Type: Plug
Fastening Type: Latch Lock
Housing Material: Thermoplastic, Polyester
Housing Color: Blue
Mounting: Free Hanging (In-Line)
Body Material: Thermoplastic, Polyester
Family Name: HFBR
Mode: Singlemode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Attenuation - Typ: -1.5dB
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): HFBR-4503; HFBR-4503Z; HFBR-4503B;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes
CONN FIBER PLUG SMPLX 1000UM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 440-HFBR-4513Z | 068062-HFBR-4513Z | 74K5185 | HFBR-4513Z |
| Product Name | Electronic Connector | Fiber Optic Connectors - HFBR-4513Z | Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom | Fiber Optic Connector Assemblies |
| Gender | Male / Plug | Male / Plug |