Broadcom Inc. Fiber Optic Connectors - HFBR-4511Z HFBR-4511Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068061-HFBR-4511Z Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: Blue Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4501; HFBR-4501Z; Introduction Date: May 14, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068061-HFBR-4511Z Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: Blue Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4501; HFBR-4501Z; Introduction Date: May 14, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connectors - HFBR-4511Z - 068061-HFBR-4511Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - HFBR-4511Z
068061-HFBR-4511Z
Fiber Optic Connectors - HFBR-4511Z 068061-HFBR-4511Z
Manufacturer: Broadcom Limited Win Source Part Number: 068061-HFBR-4511Z Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: Blue Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4501; HFBR-4501Z; Introduction Date: May 14, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Broadcom Limited
Win Source Part Number: 068061-HFBR-4511Z
Connector Type: Plug
Fastening Type: Snap-In
Housing Material: Thermoplastic, Polyester
Housing Color: Blue
Mounting: Free Hanging (In-Line)
Body Material: Thermoplastic, Polyester
Family Name: HFBR
Mode: Singlemode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Attenuation - Typ: -1.5dB
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): HFBR-4501; HFBR-4501Z;
Introduction Date: May 14, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
440-HFBR-4511Z
Electronic Connector 440-HFBR-4511Z
Fiber Optic Connector, Multimode, Simplex, Male, Crimp Product overview: HFBR-4511Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4511Z can be used for catalog matching and distributor lookup.

Fiber Optic Connector, Multimode, Simplex, Male, Crimp Product overview: HFBR-4511Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4511Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connector Assemblies - HFBR-4511Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
HFBR-4511Z
Fiber Optic Connector Assemblies HFBR-4511Z
CONN FIBER PLUG SMPLX 1000UM

CONN FIBER PLUG SMPLX 1000UM

Supplier's Site Datasheet
Connector, Fibre Optic; Fibre Optic Connector Type Broadcom - 74K5184 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fibre Optic; Fibre Optic Connector Type Broadcom
74K5184
Connector, Fibre Optic; Fibre Optic Connector Type Broadcom 74K5184
CONNECTOR, FIBRE OPTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes

CONNECTOR, FIBRE OPTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 068061-HFBR-4511Z 440-HFBR-4511Z HFBR-4511Z 74K5184
Product Name Fiber Optic Connectors - HFBR-4511Z Electronic Connector Fiber Optic Connector Assemblies Connector, Fibre Optic; Fibre Optic Connector Type Broadcom
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers