Broadcom Inc. Fiber Optic Connectors - HFBR-4506Z HFBR-4506Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068060-HFBR-4506Z Features: Keyed Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: White Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Mode: Singlemode Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068060-HFBR-4506Z Features: Keyed Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: White Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Mode: Singlemode Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connectors - HFBR-4506Z - 068060-HFBR-4506Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - HFBR-4506Z
068060-HFBR-4506Z
Fiber Optic Connectors - HFBR-4506Z 068060-HFBR-4506Z
Manufacturer: Broadcom Limited Win Source Part Number: 068060-HFBR-4506Z Features: Keyed Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: White Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Mode: Singlemode Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Broadcom Limited
Win Source Part Number: 068060-HFBR-4506Z
Features: Keyed
Connector Type: Plug
Fastening Type: Snap-In
Housing Material: Thermoplastic, Polyester
Housing Color: White
Mounting: Free Hanging (In-Line)
Body Material: Thermoplastic, Polyester
Mode: Singlemode
Simplex/Duplex: Duplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Attenuation - Typ: -1.5dB
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
440-HFBR-4506Z
Electronic Connector 440-HFBR-4506Z
Conn POF Duplex PL Crimp ST Cable Mount Product overview: HFBR-4506Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4506Z can be used for catalog matching and distributor lookup.

Conn POF Duplex PL Crimp ST Cable Mount Product overview: HFBR-4506Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4506Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connector Assemblies - HFBR-4506Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
HFBR-4506Z
Fiber Optic Connector Assemblies HFBR-4506Z
CONN FIBER PLUG DUPLX 1000UM

CONN FIBER PLUG DUPLX 1000UM

Supplier's Site Datasheet
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom - 74K5183 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom
74K5183
Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom 74K5183
FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes

FIBER OPTIC CONNECTOR, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 068060-HFBR-4506Z 440-HFBR-4506Z HFBR-4506Z 74K5183
Product Name Fiber Optic Connectors - HFBR-4506Z Electronic Connector Fiber Optic Connector Assemblies Fiber Optic Connector, 1Mm, Plastic; Fibre Optic Connector Type Broadcom
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details