Broadcom Inc. Plastic Fiber Connector - Parchment Duplex Connector with Crimp Ring, RoHS Compliant HFBR-4506Z

Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet
Description
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Connector - Parchment Duplex Connector with Crimp Ring, RoHS Compliant - HFBR-4506Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Connector - Parchment Duplex Connector with Crimp Ring, RoHS Compliant
HFBR-4506Z
Plastic Fiber Connector - Parchment Duplex Connector with Crimp Ring, RoHS Compliant HFBR-4506Z
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching.
All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site
 - 516-2073-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Plug Connector Duplex 1000µm White

Fiber Optic Plug Connector Duplex 1000µm White

Buy Now Datasheet
Fibre Optic Connectors - 7511484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
7511484
Fibre Optic Connectors 7511484
Parchment Duplex Connector/Crimp Ring

Parchment Duplex Connector/Crimp Ring

Supplier's Site
Fibre Optic Connectors - 1783035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
1783035
Fibre Optic Connectors 1783035
Parchment Duplex Connector/Crimp Ring

Parchment Duplex Connector/Crimp Ring

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd.
Product Category Fiber Optic Connectors Fiber Optic Connectors Fiber Optic Connectors
Product Number HFBR-4506Z 516-2073-ND 7511484
Product Name Plastic Fiber Connector - Parchment Duplex Connector with Crimp Ring, RoHS Compliant Fibre Optic Connectors
Connector / Adapter Connector Connector
Fiber Type Duplex Duplex Duplex
Fiber Application Single Mode Single Mode
Maximum Cable Diameter 2.2 mm (0.0866 inch) 2.2 mm (0.0866 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bare Fiber Adaptor, Single-mode, SC Connector - F-AS-SC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Fiber Application Single Mode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details