Broadcom Inc. Plastic Fiber Connector - Gray Adapter (Bulkhead/Feedthrough), RoHS Compliant HFBR-4505Z

Description
Four bulkhead feedthrough connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All bulkhead feedthrough connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote
Description
Four bulkhead feedthrough connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All bulkhead feedthrough connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Connector - Gray Adapter (Bulkhead/Feedthrough), RoHS Compliant - HFBR-4505Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Connector - Gray Adapter (Bulkhead/Feedthrough), RoHS Compliant
HFBR-4505Z
Plastic Fiber Connector - Gray Adapter (Bulkhead/Feedthrough), RoHS Compliant HFBR-4505Z
Four bulkhead feedthrough connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All bulkhead feedthrough connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Four bulkhead feedthrough connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All bulkhead feedthrough connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and receiver connections. Duplex connectors are keyed so that proper orientation is ensured during insertion. If the POF cable/connector will be used at extreme operating temperatures or experience frequent and wide temperature cycling effects, the cable/connector attachment can be strengthened with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).

Supplier's Site
Fibre Optic Adapters - 7511481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Adapters
7511481
Fibre Optic Adapters 7511481
Grey Fibre Adaptor, Bulkhead/Feedthrough

Grey Fibre Adaptor, Bulkhead/Feedthrough

Supplier's Site

Technical Specifications

  Broadcom Inc. RS Components, Ltd.
Product Category Fiber Optic Connectors Fiber Optic Connectors
Product Number HFBR-4505Z 7511481
Product Name Plastic Fiber Connector - Gray Adapter (Bulkhead/Feedthrough), RoHS Compliant Fibre Optic Adapters
Connector / Adapter Connector Adapter
Connector Type Pof
Fiber Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fibre Optic Connectors - 456419 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Fiber Application Multimode
Fiber Type Simplex
View Details
Fiber Optic Mating Adapter, ST Female to ST Female - F-MA-ST-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type ST
Insertion Loss 0.1000 dB
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details