Broadcom Inc. Fiber Optic Connector Adapters HFBR-4505Z

Description
Coupler Fiber Optic Connector POF Receptacle To POF Receptacle Panel Mount, Bulkhead
Request a Quote
Description
Coupler Fiber Optic Connector POF Receptacle To POF Receptacle Panel Mount, Bulkhead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Fiber Optic Adapter, part number 74K5182, is designed for use with 1 mm diameter Plastic Optical Fiber (POF) and is compatible with the Broadcom Versatile Link family of connectors. This adapter is constructed from plastic and is suitable for various applications including industrial data links, telecommunications switching systems, and medical instruments. It features a snap-in action for secure connections and is available in multiple connector styles, including simplex and duplex options. The adapter complies with UL VW-1 flame retardant specifications, ensuring safety in various environments. It operates effectively within a temperature range of -40°C to +85°C, making it suitable for diverse operational conditions. The product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Fiber Optic Adapter, part number 74K5182, is designed for use with 1 mm diameter Plastic Optical Fiber (POF) and is compatible with the Broadcom Versatile Link family of connectors. This adapter is constructed from plastic and is suitable for various applications including industrial data links, telecommunications switching systems, and medical instruments. It features a snap-in action for secure connections and is available in multiple connector styles, including simplex and duplex options. The adapter complies with UL VW-1 flame retardant specifications, ensuring safety in various environments. It operates effectively within a temperature range of -40°C to +85°C, making it suitable for diverse operational conditions. The product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Adapters - 516-1748-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
516-1748-ND
Fiber Optic Connector Adapters 516-1748-ND
Coupler Fiber Optic Connector POF Receptacle To POF Receptacle Panel Mount, Bulkhead

Coupler Fiber Optic Connector POF Receptacle To POF Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Fiber Optic Connectors - Fiber Optic Connectors - Adapters - HFBR-4505Z - 089572-HFBR-4505Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - Fiber Optic Connectors - Adapters - HFBR-4505Z
089572-HFBR-4505Z
Fiber Optic Connectors - Fiber Optic Connectors - Adapters - HFBR-4505Z 089572-HFBR-4505Z
Manufacturer: Broadcom Limited Win Source Part Number: 089572-HFBR-4505Z Type: Coupler Color: Gray Mounting: Panel Mount, Bulkhead Convert From (Adapter End): POF Receptacle Convert To (Adapter End): POF Receptacle Simplex/Duplex: Duplex Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Broadcom Limited
Win Source Part Number: 089572-HFBR-4505Z
Type: Coupler
Color: Gray
Mounting: Panel Mount, Bulkhead
Convert From (Adapter End): POF Receptacle
Convert To (Adapter End): POF Receptacle
Simplex/Duplex: Duplex
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Fiber Optic Adapter, 1Mm, Plastic; Fibre Optic Connector Type Broadcom - 74K5182 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter, 1Mm, Plastic; Fibre Optic Connector Type Broadcom
74K5182
Fiber Optic Adapter, 1Mm, Plastic; Fibre Optic Connector Type Broadcom 74K5182
FIBER OPTIC ADAPTER, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Adapter RoHS Compliant: Yes

FIBER OPTIC ADAPTER, 1MM, PLASTIC; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series; Connector Type:Adapter RoHS Compliant: Yes

Supplier's Site Datasheet
Fiber Optic Connector Adapters - HFBR-4505Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Adapters
HFBR-4505Z
Fiber Optic Connector Adapters HFBR-4505Z
CONN COUPLER RCP POF-POF SIMPLEX

CONN COUPLER RCP POF-POF SIMPLEX

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 516-1748-ND 089572-HFBR-4505Z 74K5182 HFBR-4505Z
Product Name Fiber Optic Connector Adapters Fiber Optic Connectors - Fiber Optic Connectors - Adapters - HFBR-4505Z Fiber Optic Adapter, 1Mm, Plastic; Fibre Optic Connector Type Broadcom Fiber Optic Connector Adapters
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details