Broadcom Inc. Fiber Optic Connectors - HFBR-4501Z HFBR-4501Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 091687-HFBR-4501Z Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: Gray Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4511; HFBR-4511Z; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 091687-HFBR-4501Z Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: Gray Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4511; HFBR-4511Z; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connectors - HFBR-4501Z - 091687-HFBR-4501Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - HFBR-4501Z
091687-HFBR-4501Z
Fiber Optic Connectors - HFBR-4501Z 091687-HFBR-4501Z
Manufacturer: Broadcom Limited Win Source Part Number: 091687-HFBR-4501Z Connector Type: Plug Fastening Type: Snap-In Housing Material: Thermoplastic, Polyester Housing Color: Gray Mounting: Free Hanging (In-Line) Body Material: Thermoplastic, Polyester Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4511; HFBR-4511Z; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Broadcom Limited
Win Source Part Number: 091687-HFBR-4501Z
Connector Type: Plug
Fastening Type: Snap-In
Housing Material: Thermoplastic, Polyester
Housing Color: Gray
Mounting: Free Hanging (In-Line)
Body Material: Thermoplastic, Polyester
Family Name: HFBR
Mode: Singlemode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 1000μm
Cable Diameter: 2.2mm
Attenuation - Typ: -1.5dB
Ferrule Material: Plastic
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): HFBR-4511; HFBR-4511Z;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
440-HFBR-4501Z
Electronic Connector 440-HFBR-4501Z
POF Simplex ST Connector, 1000um, Crimp, Cable Mount, Grey Product overview: HFBR-4501Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4501Z can be used for catalog matching and distributor lookup.

POF Simplex ST Connector, 1000um, Crimp, Cable Mount, Grey Product overview: HFBR-4501Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-HFBR-4501Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connector Assemblies - HFBR-4501Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
HFBR-4501Z
Fiber Optic Connector Assemblies HFBR-4501Z
CONN FIBER PLUG SMPLX 1000UM

CONN FIBER PLUG SMPLX 1000UM

Supplier's Site Datasheet
Connector, Fiber Optic, 1Mm, Plastic Optical; Fibre Optic Connector Type Broadcom - 74K5180 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fiber Optic, 1Mm, Plastic Optical; Fibre Optic Connector Type Broadcom
74K5180
Connector, Fiber Optic, 1Mm, Plastic Optical; Fibre Optic Connector Type Broadcom 74K5180
CONNECTOR, FIBER OPTIC, 1MM, PLASTIC OPTICAL; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series RoHS Compliant: Yes

CONNECTOR, FIBER OPTIC, 1MM, PLASTIC OPTICAL; Fibre Optic Connector Type:-; Fibre Type:Plastic Optical; Fibre Diameter:1mm; Connector Body Material:Plastic Body; Product Range:HFBR-45XXZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 091687-HFBR-4501Z 440-HFBR-4501Z HFBR-4501Z 74K5180
Product Name Fiber Optic Connectors - HFBR-4501Z Electronic Connector Fiber Optic Connector Assemblies Connector, Fiber Optic, 1Mm, Plastic Optical; Fibre Optic Connector Type Broadcom
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details