CONNECTOR, FIBER OPTIC, 1MM, PLASTIC OPTICAL, FIBRE OPTIC CONNECTOR TYPE:-, FIBRE TYPE:PLASTIC OPTICAL, FIBRE DIAMETER:1MM, CONNECTOR BODY MATERIAL:PLASTIC BODY, PRODUCT RANGE:HFBR-45XXZ SERIES ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 16149676 |
| Product Name | Telecom Accessory |