Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116416-HFBR-4120Z
Packaging: Bulk
Operating Supply Voltage: 5.25 V
Wavelength: 820 nm
Categories: Custom Parts
Case / Package: SMA
Alternative Parts (Cross-Reference): HFBR4120Z;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1116416-HFBR-4120Z |
| Product Name | Custom Parts - Custom Parts (E - I) - HFBR-4120Z |